TE Connectivity Twisted Pair Cable 3838623001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White, Black Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.79 MM  [.07 INCH ] Outside Cable Diameter : 4.52 MM  [.178 INCH ] Strand Size (AWG) : 27 Wire Size (AWG) : 14 Wire Size (CMA) : 2.26 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White, Black Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.79 MM  [.07 INCH ] Outside Cable Diameter : 4.52 MM  [.178 INCH ] Strand Size (AWG) : 27 Wire Size (AWG) : 14 Wire Size (CMA) : 2.26 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 3838623001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
3838623001
Twisted Pair Cable 3838623001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White, Black Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.79 MM  [.07 INCH ] Outside Cable Diameter : 4.52 MM  [.178 INCH ] Strand Size (AWG) : 27 Wire Size (AWG) : 14 Wire Size (CMA) : 2.26 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : White, Black

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : 1.79 MM  [.07 INCH ]
  • Outside Cable Diameter : 4.52 MM  [.178 INCH ]
  • Strand Size (AWG) : 27
  • Wire Size (AWG) : 14
  • Wire Size (CMA) : 2.26

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 3838623001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2317142-6 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Twisted Pair Cable - 168075-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 144599-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Multiple Conductor Cables - 484-100G0121-0.75-0/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details