TE Connectivity Twisted Pair Cable 3831593001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Black, White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Outside Cable Diameter : 4.11 MM  [.162 INCH ] Strand Size (AWG) : 29 Wire Size (AWG) : 16 Wire Size (CMA) : 2.06 Electrical Characteristics Operating Voltage (VAC) : 1000 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Black, White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Outside Cable Diameter : 4.11 MM  [.162 INCH ] Strand Size (AWG) : 29 Wire Size (AWG) : 16 Wire Size (CMA) : 2.06 Electrical Characteristics Operating Voltage (VAC) : 1000 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 3831593001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
3831593001
Twisted Pair Cable 3831593001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Black, White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Outside Cable Diameter : 4.11 MM  [.162 INCH ] Strand Size (AWG) : 29 Wire Size (AWG) : 16 Wire Size (CMA) : 2.06 Electrical Characteristics Operating Voltage (VAC) : 1000 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : Black, White

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Outside Cable Diameter : 4.11 MM  [.162 INCH ]
  • Strand Size (AWG) : 29
  • Wire Size (AWG) : 16
  • Wire Size (CMA) : 2.06

Electrical Characteristics


  • Operating Voltage (VAC) : 1000

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 3831593001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 132781-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Multiple Conductor Cables - 484-100G0121-3.00-0/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details
Twisted Pair Cable - 168445-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Sensor Cable - 1-2408072-9 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; EU ELV Compliant
View Details