TE Connectivity Heat Shrink Caps 383008-4

Description
Body Features Color : Black Material : Polyolefin Material Systems Code : 10 Sealant Type : Anti-Flux Shrink Ratio : 3:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 25 MM  [.98 INCH ] Length : 143 MM  [5.64 INCH ] Recovered Inside Diameter (Max) : 55.12 MM  [2.17 INCH ] Recovered Wall Thickness (Nominal) : 3.3 MM  [.13 INCH ] Wall Thickness : Thin Identification Marking Marked : Yes Marking Color : White Industry Standards Government Qualified : No
Request a Quote
Description
Body Features Color : Black Material : Polyolefin Material Systems Code : 10 Sealant Type : Anti-Flux Shrink Ratio : 3:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 25 MM  [.98 INCH ] Length : 143 MM  [5.64 INCH ] Recovered Inside Diameter (Max) : 55.12 MM  [2.17 INCH ] Recovered Wall Thickness (Nominal) : 3.3 MM  [.13 INCH ] Wall Thickness : Thin Identification Marking Marked : Yes Marking Color : White Industry Standards Government Qualified : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Caps - 383008-4 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Caps
383008-4
Heat Shrink Caps 383008-4
Body Features Color : Black Material : Polyolefin Material Systems Code : 10 Sealant Type : Anti-Flux Shrink Ratio : 3:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 25 MM  [.98 INCH ] Length : 143 MM  [5.64 INCH ] Recovered Inside Diameter (Max) : 55.12 MM  [2.17 INCH ] Recovered Wall Thickness (Nominal) : 3.3 MM  [.13 INCH ] Wall Thickness : Thin Identification Marking Marked : Yes Marking Color : White Industry Standards Government Qualified : No

Body Features


  • Color : Black
  • Material : Polyolefin
  • Material Systems Code : 10
  • Sealant Type : Anti-Flux
  • Shrink Ratio : 3:1

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Dimensions


  • Expanded Inside Diameter (Min) : 25 MM  [.98 INCH ]
  • Length : 143 MM  [5.64 INCH ]
  • Recovered Inside Diameter (Max) : 55.12 MM  [2.17 INCH ]
  • Recovered Wall Thickness (Nominal) : 3.3 MM  [.13 INCH ]
  • Wall Thickness : Thin

Identification Marking


  • Marked : Yes
  • Marking Color : White

Industry Standards


  • Government Qualified : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 383008-4
Product Name Heat Shrink Caps
Material Polyolefin; Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 053007-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 053425-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 069402-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
shrink tube - 029009N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details