TE Connectivity Heat Shrink Caps 383008-3

Description
Body Features Material : Polyolefin Material Systems Code : 10 Sealant Type : Anti-Flux Shrink Ratio : 3:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 14.99 MM , 15 MM  [.59 INCH ] Length : 90 MM  [3.54 INCH ] Recovered Inside Diameter (Max) : 35.1 MM  [1.38 INCH ] Recovered Wall Thickness (Nominal) : 3.05 MM  [.12 INCH ] Wall Thickness : Thin Identification Marking Marked : Yes Marking Color : White Industry Standards Government Qualified : No
Request a Quote
Description
Body Features Material : Polyolefin Material Systems Code : 10 Sealant Type : Anti-Flux Shrink Ratio : 3:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 14.99 MM , 15 MM  [.59 INCH ] Length : 90 MM  [3.54 INCH ] Recovered Inside Diameter (Max) : 35.1 MM  [1.38 INCH ] Recovered Wall Thickness (Nominal) : 3.05 MM  [.12 INCH ] Wall Thickness : Thin Identification Marking Marked : Yes Marking Color : White Industry Standards Government Qualified : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Caps - 383008-3 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Caps
383008-3
Heat Shrink Caps 383008-3
Body Features Material : Polyolefin Material Systems Code : 10 Sealant Type : Anti-Flux Shrink Ratio : 3:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 14.99 MM , 15 MM  [.59 INCH ] Length : 90 MM  [3.54 INCH ] Recovered Inside Diameter (Max) : 35.1 MM  [1.38 INCH ] Recovered Wall Thickness (Nominal) : 3.05 MM  [.12 INCH ] Wall Thickness : Thin Identification Marking Marked : Yes Marking Color : White Industry Standards Government Qualified : No

Body Features


  • Material : Polyolefin
  • Material Systems Code : 10
  • Sealant Type : Anti-Flux
  • Shrink Ratio : 3:1

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Dimensions


  • Expanded Inside Diameter (Min) : 14.99 MM , 15 MM  [.59 INCH ]
  • Length : 90 MM  [3.54 INCH ]
  • Recovered Inside Diameter (Max) : 35.1 MM  [1.38 INCH ]
  • Recovered Wall Thickness (Nominal) : 3.05 MM  [.12 INCH ]
  • Wall Thickness : Thin

Identification Marking


  • Marked : Yes
  • Marking Color : White

Industry Standards


  • Government Qualified : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 383008-3
Product Name Heat Shrink Caps
Material Polyolefin; Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 059455-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Boots - 037765-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 043951-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers