TE Connectivity Heat Shrink Caps 383008-2

Description
Body Features Material Systems Code : 10 Primary Product Color : Black Primary Product Material : Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 3:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 7.6 MM  [.3 INCH ] Product Length : 56 MM  [2.184 INCH ] Recovered Inside Diameter (Max) : 20.1 MM  [.79 INCH ] Recovered Wall Thickness (Nominal) : 2.29 MM  [.09 INCH ] Wall Thickness : Thin Identification Marking Marked : Yes
Request a Quote
Description
Body Features Material Systems Code : 10 Primary Product Color : Black Primary Product Material : Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 3:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 7.6 MM  [.3 INCH ] Product Length : 56 MM  [2.184 INCH ] Recovered Inside Diameter (Max) : 20.1 MM  [.79 INCH ] Recovered Wall Thickness (Nominal) : 2.29 MM  [.09 INCH ] Wall Thickness : Thin Identification Marking Marked : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Caps - 383008-2 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Caps
383008-2
Heat Shrink Caps 383008-2
Body Features Material Systems Code : 10 Primary Product Color : Black Primary Product Material : Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 3:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 7.6 MM  [.3 INCH ] Product Length : 56 MM  [2.184 INCH ] Recovered Inside Diameter (Max) : 20.1 MM  [.79 INCH ] Recovered Wall Thickness (Nominal) : 2.29 MM  [.09 INCH ] Wall Thickness : Thin Identification Marking Marked : Yes

Body Features


  • Material Systems Code : 10
  • Primary Product Color : Black
  • Primary Product Material : Polyolefin
  • Sealant Type : Anti-Flux
  • Shrink Ratio : 3:1

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Dimensions


  • Expanded Inside Diameter (Min) : 7.6 MM  [.3 INCH ]
  • Product Length : 56 MM  [2.184 INCH ]
  • Recovered Inside Diameter (Max) : 20.1 MM  [.79 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.29 MM  [.09 INCH ]
  • Wall Thickness : Thin

Identification Marking


  • Marked : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 383008-2
Product Name Heat Shrink Caps
Material Polyolefin; Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 061209-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 029273-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 014973-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details