TE Connectivity ™ Heat Shrink Tubing - 382C332-780-0 382C332-780-0

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218565-382C332-780- 0 Categories: Heat Shrink Tubing Case / Package: Molded Alternative Parts (Cross-Reference): CC1316-000; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218565-382C332-780- 0 Categories: Heat Shrink Tubing Case / Package: Molded Alternative Parts (Cross-Reference): CC1316-000; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 382C332-780-0 - 1218565-382C332-780-0 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - 382C332-780-0
1218565-382C332-780-0
Heat Shrink Tubing - 382C332-780-0 1218565-382C332-780-0
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218565-382C332-780- 0 Categories: Heat Shrink Tubing Case / Package: Molded Alternative Parts (Cross-Reference): CC1316-000; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218565-382C332-780-0
Categories: Heat Shrink Tubing
Case / Package: Molded
Alternative Parts (Cross-Reference): CC1316-000;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1218565-382C332-780-0
Product Name Heat Shrink Tubing - 382C332-780-0
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details