TE Connectivity Heat Shrink Boot, Y Trans, 38.6Mm Id, Po, Black; Boot Configuration Raychem Te Connectivity 382A034-4/86-0

Description
HEAT SHRINK BOOT, Y TRANS, 38.6MM ID, PO, BLACK; Boot Configuration:Y Transition; I.D. Supplied - Imperial:1.52"; I.D. Supplied - Metric:38.6mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:3.1"; Shrink Ratio:2:1 RoHS Compliant: Yes
Description
HEAT SHRINK BOOT, Y TRANS, 38.6MM ID, PO, BLACK; Boot Configuration:Y Transition; I.D. Supplied - Imperial:1.52"; I.D. Supplied - Metric:38.6mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:3.1"; Shrink Ratio:2:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boot, Y Trans, 38.6Mm Id, Po, Black; Boot Configuration Raychem Te Connectivity - 36M2147 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Boot, Y Trans, 38.6Mm Id, Po, Black; Boot Configuration Raychem Te Connectivity
36M2147
Heat Shrink Boot, Y Trans, 38.6Mm Id, Po, Black; Boot Configuration Raychem Te Connectivity 36M2147
HEAT SHRINK BOOT, Y TRANS, 38.6MM ID, PO, BLACK; Boot Configuration:Y Transition; I.D. Supplied - Imperial:1.52"; I.D. Supplied - Metric:38.6mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:3.1"; Shrink Ratio:2:1 RoHS Compliant: Yes

HEAT SHRINK BOOT, Y TRANS, 38.6MM ID, PO, BLACK; Boot Configuration:Y Transition; I.D. Supplied - Imperial:1.52"; I.D. Supplied - Metric:38.6mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:3.1"; Shrink Ratio:2:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 36M2147
Product Name Heat Shrink Boot, Y Trans, 38.6Mm Id, Po, Black; Boot Configuration Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 3295920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 100 mm (3.94 inches)
View Details
Steelflex Xtreme Films - SX1780 - Practical Packaging Solutions
Practical Packaging Solutions
Specs
Type Stretch
Width 432 mm (17 inches)
View Details
Battery Shrink Wrap – White -  - Sunstone Engineering
Specs
Type Shrink
Width 24 mm (0.9449 inches)
Thickness 0.1524 mm (0.0060 inches)
View Details