TE Connectivity ™ OEM Parts - OEM Parts (0 - 9) - 382A034-15-0 382A034-15-0

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041884-382A034-15-0 Color: Black Length: 66 mm Body Material: PO, Polyolefin Material: Polyolefin Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041884-382A034-15-0 Color: Black Length: 66 mm Body Material: PO, Polyolefin Material: Polyolefin Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 382A034-15-0 - 1041884-382A034-15-0 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 382A034-15-0
1041884-382A034-15-0
OEM Parts - OEM Parts (0 - 9) - 382A034-15-0 1041884-382A034-15-0
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041884-382A034-15-0 Color: Black Length: 66 mm Body Material: PO, Polyolefin Material: Polyolefin Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041884-382A034-15-0
Color: Black
Length: 66 mm
Body Material: PO, Polyolefin
Material: Polyolefin
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1041884-382A034-15-0
Product Name OEM Parts - OEM Parts (0 - 9) - 382A034-15-0
Unlock Full Specs
to access all available technical data

Similar Products