TE Connectivity Twisted Pair Cable 382928-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Wire Color (Stripe) : Blue Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .5 MM  [.02 INCH ] Outside Cable Diameter : 1.73 MM  [.068 INCH ] Strand Size (AWG) : 38 Wire Size (AWG) : 26 Wire Size (CMA) : .86 Electrical Characteristics Operating Voltage (VAC) : 600 Other Product Source : US Packaging Features Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Wire Color (Stripe) : Blue Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .5 MM  [.02 INCH ] Outside Cable Diameter : 1.73 MM  [.068 INCH ] Strand Size (AWG) : 38 Wire Size (AWG) : 26 Wire Size (CMA) : .86 Electrical Characteristics Operating Voltage (VAC) : 600 Other Product Source : US Packaging Features Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 382928-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
382928-000
Twisted Pair Cable 382928-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Wire Color (Stripe) : Blue Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .5 MM  [.02 INCH ] Outside Cable Diameter : 1.73 MM  [.068 INCH ] Strand Size (AWG) : 38 Wire Size (AWG) : 26 Wire Size (CMA) : .86 Electrical Characteristics Operating Voltage (VAC) : 600 Other Product Source : US Packaging Features Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : White
  • Wire Color (Stripe) : Blue

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .5 MM  [.02 INCH ]
  • Outside Cable Diameter : 1.73 MM  [.068 INCH ]
  • Strand Size (AWG) : 38
  • Wire Size (AWG) : 26
  • Wire Size (CMA) : .86

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Other


  • Product Source : US

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
 - 382928-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
44 Cable

44 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 382928-000 382928-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 124659-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
High Speed Digital & Data Cable - 087736-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322421-6 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 27.89 ft (85 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers