TE Connectivity Shunts, Jumpers 382811-9

Description
"2 (1 x 2) Position Shunt Connector Red Open Top 0.100"" (2.54mm) Gold"
Request a Quote Datasheet
Description
"2 (1 x 2) Position Shunt Connector Red Open Top 0.100"" (2.54mm) Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunts, Jumpers - A26230-ND - DigiKey
Thief River Falls, MN, United States
Shunts, Jumpers
A26230-ND
Shunts, Jumpers A26230-ND
"2 (1 x 2) Position Shunt Connector Red Open Top 0.100"" (2.54mm) Gold"

"2 (1 x 2) Position Shunt Connector Red Open Top 0.100"" (2.54mm) Gold"

Buy Now Datasheet
Connectors, Interconnects - Shunts, Jumpers - 1332096-382811-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Shunts, Jumpers
1332096-382811-9
Connectors, Interconnects - Shunts, Jumpers 1332096-382811-9
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332096-382811-9 Category: Connectors, Interconnects>Shunts , Jumpers Packaging: Bulk Type: Open Top Pitch: 0.100" (2.54mm) Color: Red Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Gender: Female Sockets Housing Material: Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 1,500 Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Other Part Number: 2266-382811-9,-38281 1-9-SI,3828119,A2623 0,382811-9-ND Base Product Number: 382811 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332096-382811-9
Category: Connectors, Interconnects>Shunts, Jumpers
Packaging: Bulk
Type: Open Top
Pitch: 0.100" (2.54mm)
Color: Red
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Gender: Female Sockets
Housing Material: Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 1,500
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.250" (6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Other Part Number: 2266-382811-9,-382811-9-SI,3828119,A26230,382811-9-ND
Base Product Number: 382811
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Shunt, Econ, Phbr 15Au, Red Rohs Compliant Amp - Te Connectivity - 42AJ3545 - Newark, An Avnet Company
Chicago, IL, United States
Shunt, Econ, Phbr 15Au, Red Rohs Compliant Amp - Te Connectivity
42AJ3545
Shunt, Econ, Phbr 15Au, Red Rohs Compliant Amp - Te Connectivity 42AJ3545
SHUNT, ECON, PHBR 15AU, RED ROHS COMPLIANT: YES

SHUNT, ECON, PHBR 15AU, RED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A26230-ND 1332096-382811-9 42AJ3545
Product Name Shunts, Jumpers Connectors, Interconnects - Shunts, Jumpers Shunt, Econ, Phbr 15Au, Red Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
75 Ohm ARINC Size 16 Socket - 110458 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details