TE Connectivity Shunts, Jumpers 382811-8

Description
"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold"
Request a Quote Datasheet
Description
"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunts, Jumpers - A26228-ND - DigiKey
Thief River Falls, MN, United States
Shunts, Jumpers
A26228-ND
Shunts, Jumpers A26228-ND
"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold"

"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold"

Buy Now Datasheet
Connectors, Interconnects - Shunts, Jumpers - 1285216-382811-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Shunts, Jumpers
1285216-382811-8
Connectors, Interconnects - Shunts, Jumpers 1285216-382811-8
Win Source Part Number: 1285216-382811-8 Category: Connectors, Interconnects>Shunts , Jumpers Series: AMPMODU Type: Open Top Pitch: 0.100" (2.54mm) Color: Black Contact Finish: Gold Contact Finish Thickness: 5.11µin (0.130µm) Package: Bulk Gender: Female Sockets Housing Material: Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 1,500 Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: A26228,06-1213-0002, 3828118,-382811-8-CS I,-382811-8-SI,Q2985 859,382811-8 Base Product Number: 382811

Win Source Part Number: 1285216-382811-8
Category: Connectors, Interconnects>Shunts, Jumpers
Series: AMPMODU
Type: Open Top
Pitch: 0.100" (2.54mm)
Color: Black
Contact Finish: Gold
Contact Finish Thickness: 5.11µin (0.130µm)
Package: Bulk
Gender: Female Sockets
Housing Material: Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 1,500
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.250" (6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: A26228,06-1213-0002,3828118,-382811-8-CSI,-382811-8-SI,Q2985859,382811-8
Base Product Number: 382811

Buy Now Datasheet
Connectors - 382811-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
382811-8
Connectors 382811-8
SHUNT ECON PHBR 5AU BLACK

SHUNT ECON PHBR 5AU BLACK

Buy Now
Shunts, Jumpers - 382811-8 - ODG (Origin Data Global)
Shenzhen, China
Shunts, Jumpers
382811-8
Shunts, Jumpers 382811-8
CONN SHUNT 2POS OPEN 2.54MM

CONN SHUNT 2POS OPEN 2.54MM

Supplier's Site Datasheet
382811-8 Rohs Compliant Amp - Te Connectivity - 84AC3798 - Newark, An Avnet Company
Chicago, IL, United States
382811-8 Rohs Compliant Amp - Te Connectivity
84AC3798
382811-8 Rohs Compliant Amp - Te Connectivity 84AC3798
382811-8 ROHS COMPLIANT: YES

382811-8 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shunt, Econ, Phbr 5Au, Black Amp - Te Connectivity - 42AJ3544 - Newark, An Avnet Company
Chicago, IL, United States
Shunt, Econ, Phbr 5Au, Black Amp - Te Connectivity
42AJ3544
Shunt, Econ, Phbr 5Au, Black Amp - Te Connectivity 42AJ3544
SHUNT, ECON, PHBR 5AU, BLACK

SHUNT, ECON, PHBR 5AU, BLACK

Supplier's Site
Post Shunt; 2; 3; 1000; Phosphor Bronze; Gold over Nickel; Open Top; Black - 70083050 - Allied Electronics, Inc.
Fort Worth, TX, USA
Post Shunt; 2; 3; 1000; Phosphor Bronze; Gold over Nickel; Open Top; Black
70083050
Post Shunt; 2; 3; 1000; Phosphor Bronze; Gold over Nickel; Open Top; Black 70083050
Soft Shell Plug Connector, Thermoplastic Housing, Red Color Low profile shunts. Features One-Piece Contact Construction High Normal Forces 94V-0 Rated Housings Underwriters Laboratories Inc., File No. E28476; A CSA Certified File No. LR 16455

Soft Shell Plug Connector, Thermoplastic Housing, Red Color
Low profile shunts.
Features

  • One-Piece Contact Construction
  • High Normal Forces
  • 94V-0 Rated Housings
  • Underwriters Laboratories Inc., File No. E28476; A CSA Certified File No. LR 16455
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A26228-ND 1285216-382811-8 382811-8 382811-8 84AC3798 70083050
Product Name Shunts, Jumpers Connectors, Interconnects - Shunts, Jumpers Connectors Shunts, Jumpers 382811-8 Rohs Compliant Amp - Te Connectivity Post Shunt; 2; 3; 1000; Phosphor Bronze; Gold over Nickel; Open Top; Black
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-10000PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers