Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1128332-382811-2
Packaging: Strip
Type: Open Top
Pitch: 0.100" (2.54mm)
Color: Blue
Contact Finish: Gold
Contact Finish Thickness: 15.0μin (0.38μm)
Gender: Female Sockets
Material Flammability Rating: UL94 V-0
Number of Positions or Pins (Grid): 2 (1 x 2)
Dielectric Material: Polyester, Glass Filled
Height: 0.250" (6.35mm)
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
"2 (1 x 2) Position Shunt Connector Blue Open Top 0.100"" (2.54mm) Gold"
2 Pos 2.54mm Straight Male Header Shunt, 3A, Gold Plated Product overview: 382811-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Flat Flex Ribbon Jumpers, Cables. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-382811-2 can be used for catalog matching and distributor lookup.
382811-2 ROHS COMPLIANT: YES
SHUNT, ECON, PHBR15 AU, BLUE
CONN SHUNT 2POS OPEN 2.54MM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1128332-382811-2 | A26226-ND | 457-382811-2 | 84AC3796 | 382811-2 |
| Product Name | Hard To Find - 382811-2 | Shunts, Jumpers | 3A Electronic Connector | 382811-2 Rohs Compliant Amp - Te Connectivity | Shunts, Jumpers |
| Gender | Female / Jack |