TE Connectivity
Heat Shrink Tubing
3825476015
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Expanded Inside Diameter (Min) : 4 MM [.157 INCH ] Recovered Inside Diameter (Max) : 1 MM [.039 INCH ] Tubing Size Range : 1 - 4 MM [.039 - .157 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids, Abrasion Resistant
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 80 Resistance Properties : Moisture Resistant Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Expanded Inside Diameter (Min) : 4 MM [.157 INCH ] Recovered Inside Diameter (Max) : 1 MM [.039 INCH ] Tubing Size Range : 1 - 4 MM [.039 - .157 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids, Abrasion Resistant
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 80 Resistance Properties : Moisture Resistant Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Expanded Inside Diameter (Min) : 4 MM [.157 INCH ] Recovered Inside Diameter (Max) : 1 MM [.039 INCH ] Tubing Size Range : 1 - 4 MM [.039 - .157 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids, Abrasion Resistant
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 80 Resistance Properties : Moisture Resistant Tubing Flammability Type : Non-Flame-Retardant
Body Features
- Flexibility : Semi-Rigid
- Primary Product Color : Clear
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 4:1
Dimensions
- Expanded Inside Diameter (Min) : 4 MM [.157 INCH ]
- Recovered Inside Diameter (Max) : 1 MM [.039 INCH ]
- Tubing Size Range : 1 - 4 MM [.039 - .157 INCH ]
Operation/Application
- Mechanical Resistance : Fluids, Abrasion Resistant
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Dual Wall
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
- Recovery Temperature (DEGC) : 80
- Resistance Properties : Moisture Resistant
- Tubing Flammability Type : Non-Flame-Retardant
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
3825476015 |
|
Product Name
|
Heat Shrink Tubing |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Fluid Resistant Modified Elastomer
Operating Temperature
-75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-30 to 125 C (-22 to 257 F)
View Details
2 suppliers