TE Connectivity Hook Up Wire 382538-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter : 1.42 MM  [.056 INCH ] Overall Outside Diameter : 1.96 MM  [.077 INCH ] Wire Diameter (MM) : 1.96 Wire Size (AWG) : 16 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter : 1.42 MM  [.056 INCH ] Overall Outside Diameter : 1.96 MM  [.077 INCH ] Wire Diameter (MM) : 1.96 Wire Size (AWG) : 16 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 382538-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
382538-000
Hook Up Wire 382538-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter : 1.42 MM  [.056 INCH ] Overall Outside Diameter : 1.96 MM  [.077 INCH ] Wire Diameter (MM) : 1.96 Wire Size (AWG) : 16 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : Red

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Conductor Diameter : 1.42 MM  [.056 INCH ]
  • Overall Outside Diameter : 1.96 MM  [.077 INCH ]
  • Wire Diameter (MM) : 1.96
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Voltage Rating (V) : 600

Other


  • Wire Source : United States

Product Type Features


  • Cable Style : Primary
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Wire

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now
 - 382538-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Wire

55 Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 382538-000 382538-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1340273001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers