TE Connectivity Twisted Pair Cable 3824823004

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Blue, Red Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 2.03 MM  [.08 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 24 Wire Size (CMA) : 1.02 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Blue, Red Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 2.03 MM  [.08 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 24 Wire Size (CMA) : 1.02 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 3824823004 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
3824823004
Twisted Pair Cable 3824823004
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Blue, Red Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 2.03 MM  [.08 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 24 Wire Size (CMA) : 1.02 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : Blue, Red

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .64 MM  [.025 INCH ]
  • Outside Cable Diameter : 2.03 MM  [.08 INCH ]
  • Strand Size (AWG) : 36
  • Wire Size (AWG) : 24
  • Wire Size (CMA) : 1.02

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 3824823004
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Multicore Cable - 096281-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Silver-Coated Copper
View Details
2 suppliers
Twisted Pair Cable - 144350-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 162927-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322422-7 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
4 suppliers