TE Connectivity IC Sockets 382438-1

Description
4 (1 x 4) Pos SIP Socket Tin Through Hole
Request a Quote Datasheet
Description
4 (1 x 4) Pos SIP Socket Tin Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - A24813-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A24813-ND
IC Sockets A24813-ND
4 (1 x 4) Pos SIP Socket Tin Through Hole

4 (1 x 4) Pos SIP Socket Tin Through Hole

Buy Now Datasheet
Sockets for ICs, Transistors - 382438-1 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
382438-1
Sockets for ICs, Transistors 382438-1
CONN SOCKET SIP 4POS TIN

CONN SOCKET SIP 4POS TIN

Supplier's Site Datasheet
Sip Socket, 4 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 94B7371 - Newark, An Avnet Company
Chicago, IL, United States
Sip Socket, 4 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
94B7371
Sip Socket, 4 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 94B7371
SIP SOCKET, 4 POSITION, THROUGH HOLE; No. of Contacts:4Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

SIP SOCKET, 4 POSITION, THROUGH HOLE; No. of Contacts:4Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A24813-ND 382438-1 94B7371
Product Name IC Sockets Sockets for ICs, Transistors Sip Socket, 4 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Connector Type SIP
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79041-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51766-10201200A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PC Pin, Single Post Connectors - 36-1426-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers