TE Connectivity Twisted Pair Cable 3823973001

Description
Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Dimensions Wire Size (AWG) : 16 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Dimensions Wire Size (AWG) : 16 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 3823973001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
3823973001
Twisted Pair Cable 3823973001
Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Dimensions Wire Size (AWG) : 16 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Twisted Pair Cable Conductor Material : Tin-Coated Copper
  • Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF

Dimensions


  • Wire Size (AWG) : 16

Electrical Characteristics


  • Twisted Pair Cable Voltage Rating (VAC) : 600

Product Type Features


  • Twisted Pair Cable Type : Spec 44

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 3823973001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-100G0121-3.00-0/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details
Modular Twisted Pair Cable Assemblies - 1-2317142-3 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322330-8 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Twisted Pair Cable - 168101-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details