TE Connectivity Twisted Pair Cable 3823153001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Blue, White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .79 MM  [.031 INCH ] Outside Cable Diameter : 2.39 MM  [.094 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 22 Wire Size (CMA) : 1.19 Electrical Characteristics Operating Voltage (VAC) : 600 Other Product Source : UK Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Blue, White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .79 MM  [.031 INCH ] Outside Cable Diameter : 2.39 MM  [.094 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 22 Wire Size (CMA) : 1.19 Electrical Characteristics Operating Voltage (VAC) : 600 Other Product Source : UK Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 3823153001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
3823153001
Twisted Pair Cable 3823153001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Blue, White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .79 MM  [.031 INCH ] Outside Cable Diameter : 2.39 MM  [.094 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 22 Wire Size (CMA) : 1.19 Electrical Characteristics Operating Voltage (VAC) : 600 Other Product Source : UK Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : Blue, White

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .79 MM  [.031 INCH ]
  • Outside Cable Diameter : 2.39 MM  [.094 INCH ]
  • Strand Size (AWG) : 34
  • Wire Size (AWG) : 22
  • Wire Size (CMA) : 1.19

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Other


  • Product Source : UK

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 3823153001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 062233-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 168075-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 049895-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Multiple Conductor Cables - 100G1141-1.00-0/2/6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details