TE Connectivity Twisted Pair Cable 3822933003

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Blue, Red Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.01 MM  [.04 INCH ] Outside Cable Diameter : 2.79 MM  [.11 INCH ] Strand Size (AWG) : 32 Wire Size (AWG) : 20 Wire Size (CMA) : 1.4 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Blue, Red Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.01 MM  [.04 INCH ] Outside Cable Diameter : 2.79 MM  [.11 INCH ] Strand Size (AWG) : 32 Wire Size (AWG) : 20 Wire Size (CMA) : 1.4 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 3822933003 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
3822933003
Twisted Pair Cable 3822933003
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Blue, Red Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.01 MM  [.04 INCH ] Outside Cable Diameter : 2.79 MM  [.11 INCH ] Strand Size (AWG) : 32 Wire Size (AWG) : 20 Wire Size (CMA) : 1.4 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : Blue, Red

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : 1.01 MM  [.04 INCH ]
  • Outside Cable Diameter : 2.79 MM  [.11 INCH ]
  • Strand Size (AWG) : 32
  • Wire Size (AWG) : 20
  • Wire Size (CMA) : 1.4

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 3822933003
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 172629-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Multiple Conductor Cables - 484-100G0121-3.00-0/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details
Twisted Pair Cable - 143196-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Ribbon & Flat Cable - 1-1437358-1 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
3 suppliers