TE Connectivity ™ Heat Shrink Tubing - 381A303-780-0 381A303-780-0

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051399-381A303-780- 0 Mounting: SMD (SMT) Categories: Heat Shrink Tubing Case / Package: Molded Alternative Parts (Cross-Reference): 381A303-780-0CC1307- 000; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051399-381A303-780- 0 Mounting: SMD (SMT) Categories: Heat Shrink Tubing Case / Package: Molded Alternative Parts (Cross-Reference): 381A303-780-0CC1307- 000; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 381A303-780-0 - 1051399-381A303-780-0 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - 381A303-780-0
1051399-381A303-780-0
Heat Shrink Tubing - 381A303-780-0 1051399-381A303-780-0
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051399-381A303-780- 0 Mounting: SMD (SMT) Categories: Heat Shrink Tubing Case / Package: Molded Alternative Parts (Cross-Reference): 381A303-780-0CC1307- 000; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051399-381A303-780-0
Mounting: SMD (SMT)
Categories: Heat Shrink Tubing
Case / Package: Molded
Alternative Parts (Cross-Reference): 381A303-780-0CC1307-000;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1051399-381A303-780-0
Product Name Heat Shrink Tubing - 381A303-780-0
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Tether Arm Kit, Encoder Rohs Compliant Sensata/bei Sensors - 74AJ9835 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
ZK2000-8600-3xxx | Sensor cable, PVC, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details