Body Features Cable Configuration : Twisted Pair Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color : Black, White
Configuration Features Number of Conductors : 2 Number of Pairs : 2 Number of Strands : 19
Dimensions Conductor Diameter : 1.79 MM [.07 INCH ] Overall Outside Diameter : 4.98 MM [.196 INCH ] Strand Size (AWG) : 27 Wire Diameter : .1 MM [.098 INCH ] Wire Size (AWG) : 14 Wire Size (CMA) : 2.49
Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 1000
Other Wire Source : United States, United Kingdom
Packaging Features Packaging Method : Reel Packaging Quantity : 1
Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 44
Usage Conditions Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Cable Configuration : Twisted Pair
- Twisted Pair Cable Conductor Material : Tin-Coated Copper
- Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF
- Wire Color : Black, White
Configuration Features
- Number of Conductors : 2
- Number of Pairs : 2
- Number of Strands : 19
Dimensions
- Conductor Diameter : 1.79 MM [.07 INCH ]
- Overall Outside Diameter : 4.98 MM [.196 INCH ]
- Strand Size (AWG) : 27
- Wire Diameter : .1 MM [.098 INCH ]
- Wire Size (AWG) : 14
- Wire Size (CMA) : 2.49
Electrical Characteristics
- Twisted Pair Cable Voltage Rating (VAC) : 1000
Other
- Wire Source : United States, United Kingdom
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 1
Product Type Features
- Cable Style : Primary
- Product Classification : Cable - High Performance - Spec 44, 55 and RCW
- Product Type : Cable
- Twisted Pair Cable Type : Spec 44
Usage Conditions
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]