TE Connectivity Socket, 6.45Mm, 25-19Awg; Insulation Amp Te Connectivity 380635-1

Description
SOCKET, 6.45MM, 25-19AWG; Insulation:Non Insulated; Mounting Hole Dia:2.26mm; Terminal Plating:Gold; Overall Length:6.45mm; Length - Below Flange:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOCKET, 6.45MM, 25-19AWG; Insulation:Non Insulated; Mounting Hole Dia:2.26mm; Terminal Plating:Gold; Overall Length:6.45mm; Length - Below Flange:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 6.45Mm, 25-19Awg; Insulation Amp Te Connectivity - 90B3286 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 6.45Mm, 25-19Awg; Insulation Amp Te Connectivity
90B3286
Socket, 6.45Mm, 25-19Awg; Insulation Amp Te Connectivity 90B3286
SOCKET, 6.45MM, 25-19AWG; Insulation:Non Insulated; Mounting Hole Dia:2.26mm; Terminal Plating:Gold; Overall Length:6.45mm; Length - Below Flange:-; Product Range:- RoHS Compliant: Yes

SOCKET, 6.45MM, 25-19AWG; Insulation:Non Insulated; Mounting Hole Dia:2.26mm; Terminal Plating:Gold; Overall Length:6.45mm; Length - Below Flange:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 90B3286
Product Name Socket, 6.45Mm, 25-19Awg; Insulation Amp Te Connectivity
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-100605-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details