TE Connectivity PC Pin Receptacles, Socket Connectors 380598-2

Description
"Pin Receptacle Connector 0.018"" ~ 0.040"" (0.46mm ~ 1.02mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.018"" ~ 0.040"" (0.46mm ~ 1.02mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - A29071-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A29071-ND
PC Pin Receptacles, Socket Connectors A29071-ND
"Pin Receptacle Connector 0.018"" ~ 0.040"" (0.46mm ~ 1.02mm) No Tail Solder"

"Pin Receptacle Connector 0.018"" ~ 0.040"" (0.46mm ~ 1.02mm) No Tail Solder"

Buy Now Datasheet
380598-2 Rohs Compliant Amp - Te Connectivity - 96AC6363 - Newark, An Avnet Company
Chicago, IL, United States
380598-2 Rohs Compliant Amp - Te Connectivity
96AC6363
380598-2 Rohs Compliant Amp - Te Connectivity 96AC6363
380598-2 ROHS COMPLIANT: NO

380598-2 ROHS COMPLIANT: NO

Supplier's Site
Test Spring Socket; Body Material Amp - Te Connectivity - 50F526 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Socket; Body Material Amp - Te Connectivity
50F526
Test Spring Socket; Body Material Amp - Te Connectivity 50F526
Test Spring Socket; Body Material:Copper; Body Plating:Tin; Features:Closed Bottom; For Use With:0.018 to 0.040 in. Mating Pin Diameter Range; Leaded Process Compatible:No; Overall Length:0.262"; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Test Spring Socket; Body Material:Copper; Body Plating:Tin; Features:Closed Bottom; For Use With:0.018 to 0.040 in. Mating Pin Diameter Range; Leaded Process Compatible:No; Overall Length:0.262"; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A29071-ND 96AC6363
Product Name PC Pin Receptacles, Socket Connectors 380598-2 Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products