TE Connectivity PC Pin Receptacles, Socket Connectors 380598-1

Description
"Pin Receptacle Connector 0.018"" ~ 0.040"" (0.46mm ~ 1.02mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.018"" ~ 0.040"" (0.46mm ~ 1.02mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - A29070-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A29070-ND
PC Pin Receptacles, Socket Connectors A29070-ND
"Pin Receptacle Connector 0.018"" ~ 0.040"" (0.46mm ~ 1.02mm) No Tail Solder"

"Pin Receptacle Connector 0.018"" ~ 0.040"" (0.46mm ~ 1.02mm) No Tail Solder"

Buy Now Datasheet
IC & Component Sockets - 380598-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
380598-1
IC & Component Sockets 380598-1
RCR AU-SPR AU-CUP 018-040

RCR AU-SPR AU-CUP 018-040

Buy Now
Pcb Socket, 1Pos, 6.65Mm; No. Of Contacts Amp - Te Connectivity - 18AH0290 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Socket, 1Pos, 6.65Mm; No. Of Contacts Amp - Te Connectivity
18AH0290
Pcb Socket, 1Pos, 6.65Mm; No. Of Contacts Amp - Te Connectivity 18AH0290
PCB SOCKET, 1POS, 6.65MM; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

PCB SOCKET, 1POS, 6.65MM; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29070-ND 380598-1 18AH0290
Product Name PC Pin Receptacles, Socket Connectors IC & Component Sockets Pcb Socket, 1Pos, 6.65Mm; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products