TE Connectivity Plug & Play Accelerometers 3801A-2000

Description
MODEL 3801A ACCEL,2000G RANGE
Request a Quote
Description
MODEL 3801A ACCEL,2000G RANGE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 3801A-2000 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
3801A-2000
Plug & Play Accelerometers 3801A-2000
MODEL 3801A ACCEL,2000G RANGE

MODEL 3801A ACCEL,2000G RANGE

Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 3801A-2000
Product Name Plug & Play Accelerometers
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20019727-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
2 suppliers
Vibration Sensors - 10218111-00 - TE Connectivity
Specs
Acceleration 2500 g
Frequency Range 0.0 to 3500 Hz
Sensor Technology MEMS
View Details