TE Connectivity Heat Shrink Boots 379737-000

Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 7 MM , 9 MM , 10 MM , 11 MM , 8 MM  [.39 INCH , .43 INCH , .35 INCH , .314 INCH , .27 INCH ] Connector or Backshell Outside Diameter : 14 MM , 16 MM , 11 MM , 12 MM  [.62 INCH , .47 INCH , .55 INCH , .43 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Adhesive Code : 164 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 7 MM , 9 MM , 10 MM , 11 MM , 8 MM  [.39 INCH , .43 INCH , .35 INCH , .314 INCH , .27 INCH ] Connector or Backshell Outside Diameter : 14 MM , 16 MM , 11 MM , 12 MM  [.62 INCH , .47 INCH , .55 INCH , .43 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Adhesive Code : 164 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 379737-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
379737-000
Heat Shrink Boots 379737-000
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 7 MM , 9 MM , 10 MM , 11 MM , 8 MM  [.39 INCH , .43 INCH , .35 INCH , .314 INCH , .27 INCH ] Connector or Backshell Outside Diameter : 14 MM , 16 MM , 11 MM , 12 MM  [.62 INCH , .47 INCH , .55 INCH , .43 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Adhesive Code : 164 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 51
  • Material Systems Code : 20
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 7 MM , 9 MM , 10 MM , 11 MM , 8 MM  [.39 INCH , .43 INCH , .35 INCH , .314 INCH , .27 INCH ]
  • Connector or Backshell Outside Diameter : 14 MM , 16 MM , 11 MM , 12 MM  [.62 INCH , .47 INCH , .55 INCH , .43 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : SC-X-15112

Other


  • Adhesive Code : 164
  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 379737-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
379737-000
shrink tube 379737-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 379737-000 379737-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 058479-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Boots - 068860-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Busbar Heat Shrink Tubing & Tape - 021253-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details
shrink tube - 084775-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details