TE Connectivity Cable Transitions & Breakouts 379279-000

Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 25.4 MM  [.449 - 1 INCH ] Inside Diameter Range (Leg 1) : 7.5 - 15.2 MM  [.3 - .6 INCH ] Inside Diameter Range (Leg 2) : 7.5 - 15.2 MM  [.3 - .6 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Adhesive Code : 164 Molded Part Shape Code : 382C Size Code : 332 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 25.4 MM  [.449 - 1 INCH ] Inside Diameter Range (Leg 1) : 7.5 - 15.2 MM  [.3 - .6 INCH ] Inside Diameter Range (Leg 2) : 7.5 - 15.2 MM  [.3 - .6 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Adhesive Code : 164 Molded Part Shape Code : 382C Size Code : 332 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 379279-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
379279-000
Cable Transitions & Breakouts 379279-000
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 25.4 MM  [.449 - 1 INCH ] Inside Diameter Range (Leg 1) : 7.5 - 15.2 MM  [.3 - .6 INCH ] Inside Diameter Range (Leg 2) : 7.5 - 15.2 MM  [.3 - .6 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Adhesive Code : 164 Molded Part Shape Code : 382C Size Code : 332 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 51
  • Material Systems Code : 20
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 11.4 - 25.4 MM  [.449 - 1 INCH ]
  • Inside Diameter Range (Leg 1) : 7.5 - 15.2 MM  [.3 - .6 INCH ]
  • Inside Diameter Range (Leg 2) : 7.5 - 15.2 MM  [.3 - .6 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids

Other


  • Adhesive Code : 164
  • Molded Part Shape Code : 382C
  • Size Code : 332

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 379279-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
379279-000
shrink tube 379279-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 379279-000 379279-000
Product Name Cable Transitions & Breakouts shrink tube
Material Modified Fluoro-Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 074251-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Caps - 0081930001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
View Details
2 suppliers
Power Cable Wraps - 006009-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details