TE Connectivity Twisted Pair Cable 378270-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White, Blue Configuration Features Number of Conductors : 2 Number of Strands : 37 Dimensions Conductor Diameter Range : 2.23 MM  [.088 INCH ] Outside Cable Diameter : 5.48 MM  [.216 INCH ] Strand Size (AWG) : 28 Wire Size (AWG) : 12 Wire Size (CMA) : 2.74 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White, Blue Configuration Features Number of Conductors : 2 Number of Strands : 37 Dimensions Conductor Diameter Range : 2.23 MM  [.088 INCH ] Outside Cable Diameter : 5.48 MM  [.216 INCH ] Strand Size (AWG) : 28 Wire Size (AWG) : 12 Wire Size (CMA) : 2.74 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 378270-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
378270-000
Twisted Pair Cable 378270-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White, Blue Configuration Features Number of Conductors : 2 Number of Strands : 37 Dimensions Conductor Diameter Range : 2.23 MM  [.088 INCH ] Outside Cable Diameter : 5.48 MM  [.216 INCH ] Strand Size (AWG) : 28 Wire Size (AWG) : 12 Wire Size (CMA) : 2.74 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : White, Blue

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 37

Dimensions


  • Conductor Diameter Range : 2.23 MM  [.088 INCH ]
  • Outside Cable Diameter : 5.48 MM  [.216 INCH ]
  • Strand Size (AWG) : 28
  • Wire Size (AWG) : 12
  • Wire Size (CMA) : 2.74

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now
 - 378270-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
44 Cable

44 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 378270-000 378270-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Cable Assemblies - 1-1589456-8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1 ft (3.05 dm)
Connector Type Plug to Individual Wire Leads
View Details
2 suppliers
Twisted Pair Cable - 138115-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 016629-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 130601-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers