TE Connectivity Heat Shrink Boots 375783-000

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 200 Material : Modified Fluoro-Elastomer Material Code : 12 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 16 mm, .47 in, 14 mm, .55 in, .63 in, 12 mm Wire/Cable Outside Diameter : 6 mm, .35 in, 7 mm, .31 in, 8 mm, .24 in, 9 mm, .28 in Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DD, BS-G-198-5-DD, SAE AS I 81765/4 Other Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 200 Material : Modified Fluoro-Elastomer Material Code : 12 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 16 mm, .47 in, 14 mm, .55 in, .63 in, 12 mm Wire/Cable Outside Diameter : 6 mm, .35 in, 7 mm, .31 in, 8 mm, .24 in, 9 mm, .28 in Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DD, BS-G-198-5-DD, SAE AS I 81765/4 Other Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 375783-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
375783-000
Heat Shrink Boots 375783-000
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 200 Material : Modified Fluoro-Elastomer Material Code : 12 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 16 mm, .47 in, 14 mm, .55 in, .63 in, 12 mm Wire/Cable Outside Diameter : 6 mm, .35 in, 7 mm, .31 in, 8 mm, .24 in, 9 mm, .28 in Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DD, BS-G-198-5-DD, SAE AS I 81765/4 Other Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 200
  • Material : Modified Fluoro-Elastomer
  • Material Code : 12

Configuration Features


  • Lipped : Yes

Dimensions


  • Connector or Backshell Outside Diameter : 16 mm, .47 in, 14 mm, .55 in, .63 in, 12 mm
  • Wire/Cable Outside Diameter : 6 mm, .35 in, 7 mm, .31 in, 8 mm, .24 in, 9 mm, .28 in

Industry Standards


  • Approved Standards : DEF Std 59-97 Issue 3 Type DD, BS-G-198-5-DD, SAE AS I 81765/4

Other


  • Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now
shrink tube - 375783-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
375783-000
shrink tube 375783-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
375783-000
shrink tube 375783-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 375783-000 375783-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 064585N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 028833-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 014946-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 063725P011 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
3 suppliers