TE ConnectivityPower Cable Heat Shrink Tubing375607-000
Description
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : > 2:1
Dimensions Recovered Wall Thickness (Max) (MM) : .64
Industry Standards Compatible With Agency/Standards Products : CSA, UL
Product Availability Product Availability : Americas
Product Type Features Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : High Temperature Resistant, Flame-Retardant Resistance, Hydraulic Fluid Resistant, Fungus Resistance, Water Absorption Resistance, Abrasion Resistant, Low Temperature Resistant, Fluid Resistance
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : > 2:1
Dimensions Recovered Wall Thickness (Max) (MM) : .64
Industry Standards Compatible With Agency/Standards Products : CSA, UL
Product Availability Product Availability : Americas
Product Type Features Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : High Temperature Resistant, Flame-Retardant Resistance, Hydraulic Fluid Resistant, Fungus Resistance, Water Absorption Resistance, Abrasion Resistant, Low Temperature Resistant, Fluid Resistance
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : > 2:1
Dimensions Recovered Wall Thickness (Max) (MM) : .64
Industry Standards Compatible With Agency/Standards Products : CSA, UL
Product Availability Product Availability : Americas
Product Type Features Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : High Temperature Resistant, Flame-Retardant Resistance, Hydraulic Fluid Resistant, Fungus Resistance, Water Absorption Resistance, Abrasion Resistant, Low Temperature Resistant, Fluid Resistance
Body Features
Primary Product Color : Black
Primary Product Material : Polyolefin
Shrink Ratio : > 2:1
Dimensions
Recovered Wall Thickness (Max) (MM) : .64
Industry Standards
Compatible With Agency/Standards Products : CSA, UL
Product Availability
Product Availability : Americas
Product Type Features
Wall Type : Single Wall
Usage Conditions
Flammability Performance : Flame-Retardant
Resistance Properties : High Temperature Resistant, Flame-Retardant Resistance, Hydraulic Fluid Resistant, Fungus Resistance, Water Absorption Resistance, Abrasion Resistant, Low Temperature Resistant, Fluid Resistance