TE Connectivity Hook Up Wire 3755813001

Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Halogen-Free Polymer Hook Up Wire Wire Color : Black Configuration Features Number of Conductors : 1 Dimensions Wire Diameter : 2.1 MM  [.083 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 15 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 750/1300 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 100G Product Classification : Wire - Spec 99 & 100 Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Halogen-Free Polymer Hook Up Wire Wire Color : Black Configuration Features Number of Conductors : 1 Dimensions Wire Diameter : 2.1 MM  [.083 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 15 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 750/1300 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 100G Product Classification : Wire - Spec 99 & 100 Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 3755813001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
3755813001
Hook Up Wire 3755813001
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Halogen-Free Polymer Hook Up Wire Wire Color : Black Configuration Features Number of Conductors : 1 Dimensions Wire Diameter : 2.1 MM  [.083 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 15 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 750/1300 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 100G Product Classification : Wire - Spec 99 & 100 Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Hook Up Wire Conductor Material : Tin-Plated Copper
  • Hook Up Wire Insulation Material : Halogen-Free Polymer
  • Hook Up Wire Wire Color : Black

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Diameter : 2.1 MM  [.083 INCH ]
  • Wire Size (MMSQ) : 1.5
  • Wire Size (AWG) : 15

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 750/1300

Other


  • Wire Source : United Kingdom

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 100G
  • Product Classification : Wire - Spec 99 & 100
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 3755813001
Product Name Hook Up Wire
Rated Voltage 1300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1716553003 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details
Hook Up Wire - 184201-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 099939-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Primary Wire - 1296403001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details