Body Features Compatible Conductor Material : Copper Conductor Type : Round, Sector, Solid, Stranded Primary Product Material : Copper
Dimensions Bolt Head Size (Across Flats) (MM) : 11 Compatible Conductor Cross-Section Range (MMSQ) : 16 - 35 Compatible Conductor Range (AWGKC) : 6 - 2 Palm Hole Diameter : 13.5
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Connector Product Type : Terminal Lug
Product Availability Product Availability : Worldwide
Product Type Features Stud Size : 12
Body Features
- Compatible Conductor Material : Copper
- Conductor Type : Round, Sector, Solid, Stranded
- Primary Product Material : Copper
Dimensions
- Bolt Head Size (Across Flats) (MM) : 11
- Compatible Conductor Cross-Section Range (MMSQ) : 16 - 35
- Compatible Conductor Range (AWGKC) : 6 - 2
- Palm Hole Diameter : 13.5
Electrical Characteristics
Operation/Application
- Mechanical Connector Product Type : Terminal Lug
Product Availability
- Product Availability : Worldwide
Product Type Features