TE Connectivity Connectors, Interconnects - Backplane Connectors - DIN 41612 374543

Description
Manufacturer: TE Connectivity Erni Win Source Part Number: 1333135-374543 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Tray Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Contact Finish: Gold Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 30 Mounting: Through Hole, Right Angle Style: C Level, Class: 1 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-374543 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Erni Win Source Part Number: 1333135-374543 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Tray Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Contact Finish: Gold Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 30 Mounting: Through Hole, Right Angle Style: C Level, Class: 1 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-374543 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1333135-374543 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1333135-374543
Connectors, Interconnects - Backplane Connectors - DIN 41612 1333135-374543
Manufacturer: TE Connectivity Erni Win Source Part Number: 1333135-374543 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Tray Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Contact Finish: Gold Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 30 Mounting: Through Hole, Right Angle Style: C Level, Class: 1 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-374543 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Erni
Win Source Part Number: 1333135-374543
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Packaging: Tray
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 30
Mounting: Through Hole, Right Angle
Style: C
Level, Class: 1
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2684-374543
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
407-374543
Through-Hole Electronic Connector 407-374543
DIN C 96POS M SLDR RA CL1 / 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle Product overview: 374543 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-374543 can be used for catalog matching and distributor lookup.

DIN C 96POS M SLDR RA CL1 / 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle Product overview: 374543 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-374543 can be used for catalog matching and distributor lookup.

Supplier's Site
DIN 41612 - 374543 - ODG (Origin Data Global)
Shenzhen, China
DIN 41612
374543
DIN 41612 374543
DIN C 96POS M SLDR RA CL1

DIN C 96POS M SLDR RA CL1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333135-374543 407-374543 374543
Product Name Connectors, Interconnects - Backplane Connectors - DIN 41612 Through-Hole Electronic Connector DIN 41612
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details