TE Connectivity Standard Circular Connectors 374343-E

Description
Body Features Primary Product Color : Yellow Product Type Features Connector Product Type : Connector Kit Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Product Type Features Connector Product Type : Connector Kit Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 374343-E - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
374343-E
Standard Circular Connectors 374343-E
Body Features Primary Product Color : Yellow Product Type Features Connector Product Type : Connector Kit Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Primary Product Color : Yellow

Product Type Features


  • Connector Product Type : Connector Kit

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Circular Connector Accessories - 2684-374343-E-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
2684-374343-E-ND
Circular Connector Accessories 2684-374343-E-ND
CCA PC M12 * F * * * * * * * * J

CCA PC M12 * F * * * * * * * * J

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 374343-E 2684-374343-E-ND
Product Name Standard Circular Connectors Circular Connector Accessories
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1437719-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Standard Circular Connectors - 1-2315714-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Circular Connector Accessories - 17-100P160-15-1-ZB-WR4-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details