TE Connectivity Rectangular Wire & Cable Connectors & Housings 374337-E

Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Layout : Matrix Dimensions Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Electrical Characteristics Operating Voltage (VDC) : 36 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PA 46 GF30 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Crimp Snap-In Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Layout : Matrix Dimensions Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Electrical Characteristics Operating Voltage (VDC) : 36 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PA 46 GF30 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Crimp Snap-In Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 374337-E - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
374337-E
Rectangular Wire & Cable Connectors & Housings 374337-E
Body Features Primary Product Color : Green Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Layout : Matrix Dimensions Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Electrical Characteristics Operating Voltage (VDC) : 36 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PA 46 GF30 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Crimp Snap-In Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2

Contact Features


  • Contact Layout : Matrix

Dimensions


  • Row-to-Row Spacing : 1.27 MM  [.05 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 36

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : PA 46 GF30

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Crimp Snap-In
  • Mating Retention : With
  • Mating Retention Type : Locking

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 45

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-374337-E-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-374337-E-ND
Rectangular Connector Housings 17-374337-E-ND
DRCBUG B 2,54 20 * CSI 164 E012

DRCBUG B 2,54 20 * CSI 164 E012

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 374337-E 17-374337-E-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A26797-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers