TE Connectivity Power Systems Clamps 373544-000

Description
Body Features Product Weight : .3 KG  [.662 LB ] Dimensions Compatible Conductor Cross-Section Range (Copper) (MMSQ) : 50 - 70 Compatible Conductor Diameter Range : 14 - 16 MM  [.55 - .62 INCH ] Operation/Applicatio n Power Component Application Type : Overhead Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Bolted Type
Request a Quote Datasheet
Description
Body Features Product Weight : .3 KG  [.662 LB ] Dimensions Compatible Conductor Cross-Section Range (Copper) (MMSQ) : 50 - 70 Compatible Conductor Diameter Range : 14 - 16 MM  [.55 - .62 INCH ] Operation/Applicatio n Power Component Application Type : Overhead Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Bolted Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - 373544-000 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
373544-000
Power Systems Clamps 373544-000
Body Features Product Weight : .3 KG  [.662 LB ] Dimensions Compatible Conductor Cross-Section Range (Copper) (MMSQ) : 50 - 70 Compatible Conductor Diameter Range : 14 - 16 MM  [.55 - .62 INCH ] Operation/Applicatio n Power Component Application Type : Overhead Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Bolted Type

Body Features


  • Product Weight : .3 KG  [.662 LB ]

Dimensions


  • Compatible Conductor Cross-Section Range (Copper) (MMSQ) : 50 - 70
  • Compatible Conductor Diameter Range : 14 - 16 MM  [.55 - .62 INCH ]

Operation/Application


  • Power Component Application Type : Overhead

Packaging Features


  • Packaging Quantity : 10

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Bolted Type
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 373544-000
Product Name Power Systems Clamps
Mounting Bolted Type
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details