TE Connectivity Connector Backshells 373347-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/48, NAS 1650, AS34461, AS34561, M83723/02, NAS 1641, AS34091, M83723/14, M83723/96, MS3474, M83723/07, NAS 1699, M83723/73, M83723/82, M83723/84, M83723/74, M83723/91, AS34641, M83723/06, M83723/72, AS34061, M83723/78, NAS 1652, M83723/76, MS3476, M83723/66, MS3471, NAS 1694, AS34121, M83723/69, M83723/92, M83723/42, M83723/49, M83723/03, NAS 1700, M83723/37, M83723/41, MS3459, MS3470, NAS 1643, AS34501, NAS 1642, NAS 1693, M83723/40, M83723/65, M83723/01, M83723/13, NAS 1701, AS34011, M83723/98, AS34681, M83723/36, M83723/67, AS34001, M83723/68, NAS 1692, AS34671, M83723/04, M83723/05, M83723/83, M83723/97, M83723/85, NAS 1651, M83723/95, M83723/71, MS3472, MS3475, AS34511, M83723/08, AS34541, M83723/75, M83723/77, NAS 1599, M83723/39, NAS 1702, AS34241, M83723/87, AS34081, M83723/38, M83723/86, NAS 1653, AS34041, M83723/43 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14, 14S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/48, NAS 1650, AS34461, AS34561, M83723/02, NAS 1641, AS34091, M83723/14, M83723/96, MS3474, M83723/07, NAS 1699, M83723/73, M83723/82, M83723/84, M83723/74, M83723/91, AS34641, M83723/06, M83723/72, AS34061, M83723/78, NAS 1652, M83723/76, MS3476, M83723/66, MS3471, NAS 1694, AS34121, M83723/69, M83723/92, M83723/42, M83723/49, M83723/03, NAS 1700, M83723/37, M83723/41, MS3459, MS3470, NAS 1643, AS34501, NAS 1642, NAS 1693, M83723/40, M83723/65, M83723/01, M83723/13, NAS 1701, AS34011, M83723/98, AS34681, M83723/36, M83723/67, AS34001, M83723/68, NAS 1692, AS34671, M83723/04, M83723/05, M83723/83, M83723/97, M83723/85, NAS 1651, M83723/95, M83723/71, MS3472, MS3475, AS34511, M83723/08, AS34541, M83723/75, M83723/77, NAS 1599, M83723/39, NAS 1702, AS34241, M83723/87, AS34081, M83723/38, M83723/86, NAS 1653, AS34041, M83723/43 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14, 14S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 373347-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
373347-000
Connector Backshells 373347-000
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/48, NAS 1650, AS34461, AS34561, M83723/02, NAS 1641, AS34091, M83723/14, M83723/96, MS3474, M83723/07, NAS 1699, M83723/73, M83723/82, M83723/84, M83723/74, M83723/91, AS34641, M83723/06, M83723/72, AS34061, M83723/78, NAS 1652, M83723/76, MS3476, M83723/66, MS3471, NAS 1694, AS34121, M83723/69, M83723/92, M83723/42, M83723/49, M83723/03, NAS 1700, M83723/37, M83723/41, MS3459, MS3470, NAS 1643, AS34501, NAS 1642, NAS 1693, M83723/40, M83723/65, M83723/01, M83723/13, NAS 1701, AS34011, M83723/98, AS34681, M83723/36, M83723/67, AS34001, M83723/68, NAS 1692, AS34671, M83723/04, M83723/05, M83723/83, M83723/97, M83723/85, NAS 1651, M83723/95, M83723/71, MS3472, MS3475, AS34511, M83723/08, AS34541, M83723/75, M83723/77, NAS 1599, M83723/39, NAS 1702, AS34241, M83723/87, AS34081, M83723/38, M83723/86, NAS 1653, AS34041, M83723/43 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14, 14S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ]
  • Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/48, NAS 1650, AS34461, AS34561, M83723/02, NAS 1641, AS34091, M83723/14, M83723/96, MS3474, M83723/07, NAS 1699, M83723/73, M83723/82, M83723/84, M83723/74, M83723/91, AS34641, M83723/06, M83723/72, AS34061, M83723/78, NAS 1652, M83723/76, MS3476, M83723/66, MS3471, NAS 1694, AS34121, M83723/69, M83723/92, M83723/42, M83723/49, M83723/03, NAS 1700, M83723/37, M83723/41, MS3459, MS3470, NAS 1643, AS34501, NAS 1642, NAS 1693, M83723/40, M83723/65, M83723/01, M83723/13, NAS 1701, AS34011, M83723/98, AS34681, M83723/36, M83723/67, AS34001, M83723/68, NAS 1692, AS34671, M83723/04, M83723/05, M83723/83, M83723/97, M83723/85, NAS 1651, M83723/95, M83723/71, MS3472, MS3475, AS34511, M83723/08, AS34541, M83723/75, M83723/77, NAS 1599, M83723/39, NAS 1702, AS34241, M83723/87, AS34081, M83723/38, M83723/86, NAS 1653, AS34041, M83723/43

Operation/Application


  • Compatible With Connector Shell Size : 12, 14, 14S

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR07AI
  • Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 373347-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details
Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details