Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White
Configuration Features Number of Conductors : 1 Number of Strands : 19
Dimensions Conductor Diameter Range : .48 - .5 MM [.019 - .02 INCH ] Outside Cable Diameter : .81 MM [.032 INCH ] Strand Size (AWG) : 38 Wire Size (AWG) : 26
Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 44.8 ω/1000 ft @ 20°C
Other Product Source : US
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Conductor Material : Silver-Coated High Strength Copper Alloy
- Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
- Wire Color (Base) : White
Configuration Features
- Number of Conductors : 1
- Number of Strands : 19
Dimensions
- Conductor Diameter Range : .48 - .5 MM [.019 - .02 INCH ]
- Outside Cable Diameter : .81 MM [.032 INCH ]
- Strand Size (AWG) : 38
- Wire Size (AWG) : 26
Electrical Characteristics
- Operating Voltage (V) : 600
- Resistance Rating Conditions (Max) : 44.8 Ω/1000 ft @ 20°C
Other
Product Type Features
Usage Conditions
- Cable Type : Spec 55
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]