TE Connectivity Splices 371176-000

Description
Dimensions Compatible Insulation Diameter Range : 2.8 MM  [.11 INCH ] Product Length : 30.15 MM  [1.187 INCH ] Wire Size (CMA) : 2000 - 4000 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Dimensions Compatible Insulation Diameter Range : 2.8 MM  [.11 INCH ] Product Length : 30.15 MM  [1.187 INCH ] Wire Size (CMA) : 2000 - 4000 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 371176-000 - TE Connectivity
Berwyn, PA, United States
Splices
371176-000
Splices 371176-000
Dimensions Compatible Insulation Diameter Range : 2.8 MM  [.11 INCH ] Product Length : 30.15 MM  [1.187 INCH ] Wire Size (CMA) : 2000 - 4000 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Dimensions


  • Compatible Insulation Diameter Range : 2.8 MM  [.11 INCH ]
  • Product Length : 30.15 MM  [1.187 INCH ]
  • Wire Size (CMA) : 2000 - 4000

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 371176-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details
PCB Terminals - 1-1217056-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Splices - 1-1659301-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 14 AWG
View Details
Connector Contacts - 104480-8 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details