TE Connectivity Vibration Sensors 3700-2K-120

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 2.1 G  [.073 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Industry Standards IP Rating : IP65 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 2000 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .15 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-8000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 2.1 G  [.073 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Industry Standards IP Rating : IP65 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 2000 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .15 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-8000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 3700-2K-120 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
3700-2K-120
Vibration Sensors 3700-2K-120
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 2.1 G  [.073 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Industry Standards IP Rating : IP65 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 2000 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .15 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-8000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Stainless Steel
  • Product Weight : 2.1 G  [.073 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 2 - 10
  • Full Scale Output Voltage (VDC) : ±.1
  • Zero Acceleration Output (MILV) : ±25

Industry Standards


  • IP Rating : IP65

Mechanical Attachment


  • Sensor Mount Type : Screw Mount

Operation/Application


  • Output Current Type : DC

Other


  • Acceleration Range (±) (GFORCE) : 2000
  • Non-Linearity (FSO) (PCT) : ±1
  • Sensitivity (MVG) : .15

Product Type Features


  • Accelerometer Type : MEMS DC
  • Sensor Package : Plug & Play
  • Vibration Sensor Product Type : MEMS Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 0-8000

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Accelerometers - 223-3700-2K-120-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
223-3700-2K-120-ND
Accelerometers 223-3700-2K-120-ND
MODEL 3700 ACCEL,2000G RANGE

MODEL 3700 ACCEL,2000G RANGE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers
Product Number 3700-2K-120 223-3700-2K-120-ND
Product Name Vibration Sensors Accelerometers
Acceleration 2000 g
Frequency Range 0.0 to 8000 Hz
Sensor Technology MEMS
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20007180-00 - TE Connectivity
Specs
Acceleration 6000 g
Frequency Range 2 to 10000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Embedded Accelerometers - 3022-010-P - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20014647-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 2800 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20025129-90 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details