TE Connectivity Power Line Filter Modules 36KEMS10BFPD

Description
Three Phase (Delta) EMC/EMI Line Filter 36A 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Delta) EMC/EMI Line Filter 36A 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 174-36KEMS10BFPD-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-36KEMS10BFPD-ND
Power Line Filter Modules 174-36KEMS10BFPD-ND
Three Phase (Delta) EMC/EMI Line Filter 36A 520VAC 50/60Hz Single Stage Terminal Block

Three Phase (Delta) EMC/EMI Line Filter 36A 520VAC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet
Power Line Filter, 3 Phase, 36A, 520Vac; Filter Applications Corcom Te Connectivity - 82AH4299 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 36A, 520Vac; Filter Applications Corcom Te Connectivity
82AH4299
Power Line Filter, 3 Phase, 36A, 520Vac; Filter Applications Corcom Te Connectivity 82AH4299
POWER LINE FILTER, 3 PHASE, 36A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:6A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 36A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:6A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 174-36KEMS10BFPD-ND 82AH4299
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 36A, 520Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
Rated Voltage 520 volts 520 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1115332 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details