TE Connectivity Power Line Filter Modules 36FCD10

Description
Three Phase (Delta) EMC/EMI Line Filter 36A AC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Delta) EMC/EMI Line Filter 36A AC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 6609070-5-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
6609070-5-ND
Power Line Filter Modules 6609070-5-ND
Three Phase (Delta) EMC/EMI Line Filter 36A AC 50/60Hz Two Stage Terminal Block

Three Phase (Delta) EMC/EMI Line Filter 36A AC 50/60Hz Two Stage Terminal Block

Buy Now Datasheet
Rfi Power Line Filter, 36A, 9.8Ma; Filter Applications Corcom Te Connectivity - 52K4522 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 36A, 9.8Ma; Filter Applications Corcom Te Connectivity
52K4522
Rfi Power Line Filter, 36A, 9.8Ma; Filter Applications Corcom Te Connectivity 52K4522
RFI POWER LINE FILTER, 36A, 9.8mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:36A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Capacitance:3.1µF RoHS Compliant: Yes

RFI POWER LINE FILTER, 36A, 9.8mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:36A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Capacitance:3.1µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609070-5-ND 52K4522
Product Name Power Line Filter Modules Rfi Power Line Filter, 36A, 9.8Ma; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards UR
Operating Temperature -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - IP4253CZ8-4-TTL,13 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers
DC Filters - 1-2443555-5 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers