TE Connectivity Power Line Filter Modules 36FC10

Description
Single Phase EMC/EMI Line Filter 36A 250VAC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 36A 250VAC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 36FC10-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
36FC10-ND
Power Line Filter Modules 36FC10-ND
Single Phase EMC/EMI Line Filter 36A 250VAC 50/60Hz Two Stage Terminal Block

Single Phase EMC/EMI Line Filter 36A 250VAC 50/60Hz Two Stage Terminal Block

Buy Now Datasheet
Power Line Filter Modules - 1111-36FC10-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
1111-36FC10-ND
Power Line Filter Modules 1111-36FC10-ND
LINE FILTER 250VAC 36A CHASS MNT

LINE FILTER 250VAC 36A CHASS MNT

Buy Now Datasheet
Filter, Emi/rfi, 36A, 6.7Ma; Filter Applications Corcom Te Connectivity - 52K3894 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi/rfi, 36A, 6.7Ma; Filter Applications Corcom Te Connectivity
52K3894
Filter, Emi/rfi, 36A, 6.7Ma; Filter Applications Corcom Te Connectivity 52K3894
FILTER, EMI/RFI, 36A, 6.7mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:36A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FC Series RoHS Compliant: Yes

FILTER, EMI/RFI, 36A, 6.7mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:36A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FC Series RoHS Compliant: Yes

Supplier's Site
Power Line Filter, 1Phase, 36A, Tb; Current Rating Corcom Te Connectivity - 18AH0283 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1Phase, 36A, Tb; Current Rating Corcom Te Connectivity
18AH0283
Power Line Filter, 1Phase, 36A, Tb; Current Rating Corcom Te Connectivity 18AH0283
POWER LINE FILTER, 1PHASE, 36A, TB; Current Rating:36A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Terminal Block; Inductance Min:-; Capacitance:-; Leakage Current Max:6.7mA; Product Range:FC Series; SVHC:No SVHC RoHS Compliant: Yes

POWER LINE FILTER, 1PHASE, 36A, TB; Current Rating:36A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Terminal Block; Inductance Min:-; Capacitance:-; Leakage Current Max:6.7mA; Product Range:FC Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 36FC10-ND 1111-36FC10-ND 52K3894 18AH0283
Product Name Power Line Filter Modules Power Line Filter Modules Filter, Emi/rfi, 36A, 6.7Ma; Filter Applications Corcom Te Connectivity Power Line Filter, 1Phase, 36A, Tb; Current Rating Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards UR
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-10KEMS10AFPDVM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5677-1-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details