TE Connectivity Power Line Filter Modules 36AYC10B

Description
Three Phase (Wye) EMC/EMI Line Filter 36A AC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 36A AC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1938-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1938-ND
Power Line Filter Modules CCM1938-ND
Three Phase (Wye) EMC/EMI Line Filter 36A AC 50/60Hz Single Stage Terminal Block

Three Phase (Wye) EMC/EMI Line Filter 36A AC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet
Power Line Filter, 3Phase, 480V, 36A; Filter Applications Corcom Te Connectivity - 18R3623 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3Phase, 480V, 36A; Filter Applications Corcom Te Connectivity
18R3623
Power Line Filter, 3Phase, 480V, 36A; Filter Applications Corcom Te Connectivity 18R3623
POWER LINE FILTER, 3PHASE, 480V, 36A; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:36A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 3PHASE, 480V, 36A; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:36A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1938-ND 18R3623
Product Name Power Line Filter Modules Power Line Filter, 3Phase, 480V, 36A; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards UR
Operating Temperature -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1268-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filters - 2871241 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details