TE Connectivity Splices 36964

Description
Body Features Primary Product Color : Purple Terminal & Contact Weight : .567 G  [.02 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.75 MM  [.187 INCH ] Product Length : 21.21 MM  [.835 INCH ] Terminal Material Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Wire Size (CMA) : 509 - 5180 Wire Size (KCMIL) : .509 - 5.18 Identification Marking Splice Marking : VS Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Purple Terminal & Contact Weight : .567 G  [.02 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.75 MM  [.187 INCH ] Product Length : 21.21 MM  [.835 INCH ] Terminal Material Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Wire Size (CMA) : 509 - 5180 Wire Size (KCMIL) : .509 - 5.18 Identification Marking Splice Marking : VS Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 36964 - TE Connectivity
Berwyn, PA, United States
Splices
36964
Splices 36964
Body Features Primary Product Color : Purple Terminal & Contact Weight : .567 G  [.02 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.75 MM  [.187 INCH ] Product Length : 21.21 MM  [.835 INCH ] Terminal Material Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Wire Size (CMA) : 509 - 5180 Wire Size (KCMIL) : .509 - 5.18 Identification Marking Splice Marking : VS Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Purple
  • Terminal & Contact Weight : .567 G  [.02 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 4.75 MM  [.187 INCH ]
  • Product Length : 21.21 MM  [.835 INCH ]
  • Terminal Material Thickness : .69 MM  [.027 INCH ]
  • Wire Size (MMSQ) : .3 - 2
  • Wire Size (AWG) : 22 - 14
  • Wire Size (CMA) : 509 - 5180
  • Wire Size (KCMIL) : .509 - 5.18

Identification Marking


  • Splice Marking : VS

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A09055-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A09055-ND
Terminals - Wire Splice Connectors A09055-ND
CONN SPLICE 14-22 AWG CRIMP

CONN SPLICE 14-22 AWG CRIMP

Buy Now Datasheet
SPLICE,CE 22-14 - 36964 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE,CE 22-14
36964
SPLICE,CE 22-14 36964
SPLICE,CE 22-14

SPLICE,CE 22-14

Buy Now
AMP;CLOSED END SPLICE;22-16AWG;PURPL VINYL - 70084025 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMP;CLOSED END SPLICE;22-16AWG;PURPL VINYL
70084025
AMP;CLOSED END SPLICE;22-16AWG;PURPL VINYL 70084025
AMP;CLOSED END SPLICE;22-16AWG;PURP L VINYL

AMP;CLOSED END SPLICE;22-16AWG;PURPL VINYL

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 36964 A09055-ND 36964 70084025
Product Name Splices Terminals - Wire Splice Connectors SPLICE,CE 22-14 AMP;CLOSED END SPLICE;22-16AWG;PURPL VINYL
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100495-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
3 suppliers
Connector Contacts - 1-175218-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Quick Disconnects - 1-1627025-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 1-1489128-0 - TE Connectivity
Specs
Features RoHS
North American 18 to 20 AWG
International 0.5000 to 0.8000 mm2
View Details