TE Connectivity Ring Terminals 36935

Description
Body Features Terminal & Contact Weight (G) : 45.429 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 16.13 MM  [.635 INCH ] Product Length : 56.03 MM  [2.21 INCH ] Stud Diameter : 16.66 MM  [.656 INCH ] Wire Size (MMSQ) : 96.3 - 117 Wire Size (AWG) : 4/0 Wire Size (CMA) : 190000 - 231100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/8, M16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 45.429 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 16.13 MM  [.635 INCH ] Product Length : 56.03 MM  [2.21 INCH ] Stud Diameter : 16.66 MM  [.656 INCH ] Wire Size (MMSQ) : 96.3 - 117 Wire Size (AWG) : 4/0 Wire Size (CMA) : 190000 - 231100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/8, M16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 36935 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
36935
Ring Terminals 36935
Body Features Terminal & Contact Weight (G) : 45.429 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 16.13 MM  [.635 INCH ] Product Length : 56.03 MM  [2.21 INCH ] Stud Diameter : 16.66 MM  [.656 INCH ] Wire Size (MMSQ) : 96.3 - 117 Wire Size (AWG) : 4/0 Wire Size (CMA) : 190000 - 231100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/8, M16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 45.429

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 16.13 MM  [.635 INCH ]
  • Product Length : 56.03 MM  [2.21 INCH ]
  • Stud Diameter : 16.66 MM  [.656 INCH ]
  • Wire Size (MMSQ) : 96.3 - 117
  • Wire Size (AWG) : 4/0
  • Wire Size (CMA) : 190000 - 231100

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 5/8, M16
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27135-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27135-ND
Terminals - Ring Connectors A27135-ND
CONN RING CIRC 4/0AWG #5/8 CRIMP

CONN RING CIRC 4/0AWG #5/8 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
36935
Terminals 36935
Terminals N/I-RING 4/0AWG #5/8 M16+

Terminals N/I-RING 4/0AWG #5/8 M16+

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 36935 A27135-ND 36935
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1123655-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 26 AWG
View Details
2 suppliers
Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Power Contacts - 1-1766663-0 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details