TE Connectivity Ring Connectors 36934

Description
Ring Terminal Connector 1/2 Stud Circular 4/0 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/2 Stud Circular 4/0 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27134-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27134-ND
Ring Connectors A27134-ND
Ring Terminal Connector 1/2 Stud Circular 4/0 AWG Crimp

Ring Terminal Connector 1/2 Stud Circular 4/0 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 4/0 Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity - 33B8288 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 4/0 Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity
33B8288
Terminal, Ring Tongue, 4/0 Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity 33B8288
TERMINAL, RING TONGUE, 4/0 AWG, UNINSUL; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:0AWG; Conductor Area CSA:117mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 4/0 AWG, UNINSUL; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:0AWG; Conductor Area CSA:117mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 4/0 Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity - 93X5227 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 4/0 Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity
93X5227
Terminal, Ring Tongue, 4/0 Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity 93X5227
TERMINAL, RING TONGUE, 4/0 AWG, UNINSUL; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:0AWG; Conductor Area CSA:117mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 4/0 AWG, UNINSUL; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:0AWG; Conductor Area CSA:117mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27134-ND 36934 33B8288
Product Name Ring Connectors Terminal, Ring Tongue, 4/0 Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Modules (PEM) - 486-1026-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details