TE Connectivity Ring Terminals 36934

Description
Body Features Terminal & Contact Weight (G) : 51.493 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 16.13 MM  [.635 INCH ] Product Length : 56.03 MM  [2.21 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 2.6 MM  [.102 INCH ] Wire Size (MMSQ) : 96.3 - 117 Wire Size (AWG) : 4/0 Wire Size (CMA) : 190000 - 231100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M12, 1/2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 51.493 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 16.13 MM  [.635 INCH ] Product Length : 56.03 MM  [2.21 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 2.6 MM  [.102 INCH ] Wire Size (MMSQ) : 96.3 - 117 Wire Size (AWG) : 4/0 Wire Size (CMA) : 190000 - 231100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M12, 1/2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 36934 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
36934
Ring Terminals 36934
Body Features Terminal & Contact Weight (G) : 51.493 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 16.13 MM  [.635 INCH ] Product Length : 56.03 MM  [2.21 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 2.6 MM  [.102 INCH ] Wire Size (MMSQ) : 96.3 - 117 Wire Size (AWG) : 4/0 Wire Size (CMA) : 190000 - 231100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M12, 1/2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 51.493

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 16.13 MM  [.635 INCH ]
  • Product Length : 56.03 MM  [2.21 INCH ]
  • Stud Diameter : 13.08 MM  [.515 INCH ]
  • Tongue Thickness : 2.6 MM  [.102 INCH ]
  • Wire Size (MMSQ) : 96.3 - 117
  • Wire Size (AWG) : 4/0
  • Wire Size (CMA) : 190000 - 231100

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M12, 1/2
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27134-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27134-ND
Terminals - Ring Connectors A27134-ND
CONN RING CIRC 4/0AWG #1/2 CRIMP

CONN RING CIRC 4/0AWG #1/2 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
36934
Terminals 36934
Terminals BODY SOLIS RING 4/0

Terminals BODY SOLIS RING 4/0

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 36934 A27134-ND 36934
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102128-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Ring Terminals & Spade Terminals - 1-1627187-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 1-175161-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details