TE Connectivity Connectors Unreviewed 36932

Description
BODY SOLIS RING 4/0 3/8
Request a Quote Datasheet
Description
BODY SOLIS RING 4/0 3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Unreviewed - 36932 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
36932
Connectors Unreviewed 36932
BODY SOLIS RING 4/0 3/8

BODY SOLIS RING 4/0 3/8

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27131-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27131-ND
Ring Connectors A27131-ND
Ring Terminal Connector 3/8 Stud Circular 4/0 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 4/0 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 4/0 Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity - 26AC7173 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 4/0 Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity
26AC7173
Terminal, Ring Tongue, 4/0 Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity 26AC7173
TERMINAL, RING TONGUE, 4/0 AWG, UNINSUL; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0AWG; Conductor Area CSA:117mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 4/0 AWG, UNINSUL; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0AWG; Conductor Area CSA:117mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, 4/0 Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity - 05W5084 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 4/0 Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity
05W5084
Terminal, Ring Tongue, 4/0 Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity 05W5084
TERMINAL, RING TONGUE, 4/0 AWG, UNINSUL; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0AWG; Conductor Area CSA:117mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 4/0 AWG, UNINSUL; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0AWG; Conductor Area CSA:117mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36932 36932 A27131-ND 26AC7173
Product Name Connectors Unreviewed Ring Connectors Terminal, Ring Tongue, 4/0 Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details