TE Connectivity Ring Connectors 36927

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27125-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27125-ND
Ring Connectors A27125-ND
Ring Terminal Connector 3/8 Stud Circular 3/0 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 3/0 AWG Crimp

Buy Now Datasheet
Stud Size - Metric Amp - Te Connectivity - 15AC1642 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
15AC1642
Stud Size - Metric Amp - Te Connectivity 15AC1642
Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:-; Conductor Area CSA:95mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring Tongue; Stud Size:3/8 RoHS Compliant: Yes

Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:-; Conductor Area CSA:95mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Connector Type:Ring Tongue; Stud Size:3/8 RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 3/0Awg; Stud Size - Metric Amp - Te Connectivity
24C9199
Terminal, Ring Tongue, 3/8", 3/0Awg; Stud Size - Metric Amp - Te Connectivity 24C9199
TERMINAL, RING TONGUE, 3/8", 3/0AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:000AWG; Conductor Area CSA:96.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 3/0AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:000AWG; Conductor Area CSA:96.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36927 A27125-ND 15AC1642 24C9199
Product Name Ring Connectors Stud Size - Metric Amp - Te Connectivity Terminal, Ring Tongue, 3/8", 3/0Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details